Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
14,187
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
14,187
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
14,187
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
14,187
in stock
|
Buy Now | |
Farnell
from US$0.66
|
11,400
in stock
|
Buy Now | |
TE Store
from US$0.84
|
7,774
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
6,516
in stock
|
Buy Now | |
Avnet America
-
|
1,886
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Reseda Green |
---|---|
Coding Key Number | 1346 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Receptacle |
Hard Metric Connectors Rec Code Key B-Plane Hm |Amp Te Connectivity 5-100526-4 | Newark Electronics |
Hard Metric Connectors REC CODE KEY B-PLANE HM | Rapid Electronics |
TE Connectivity - AMP CODING DEV INSRT COLOR GREEN | Distrelec |
CODING KEY, CONNECTOR | Farnell |
CODING DEV INSRT COLOR GREEN Connector Hardware Accessory Type: Coding Key Primary Product Color: Reseda Green Hardware Accessory Function: Coding & Keying Coding Key Reseda Green Coding & Keying | Connector Hardware | Part Number: 5-100526-4 | Internal Number: 5-100526-4 | TE Connectivity | TE Store |
Connector Accessories Receptacle Coding Key Reseda Green | Avnet America |
RECEPTACLE CODING KEY, 2MM HARD METRIC, TYPE A, TYPE L, TYPE M | TE Connectivity 5-100526-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-100526-4?
Additional datasheets, footprints and schematics for 5-100526-4 are listed on our Part Details page. You can also find images and similar parts to 5-100526-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-100526-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-100526-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-100526-4 fall under?
The 5-100526-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 5-100526-4 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-100526-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-100526-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-100526-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-100526-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-100526-4 often in real-time on the comparison pages.
What if I can't find stock of 5-100526-4?
You can fill out our help required form which you can use to request a quote for 5-100526-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.