Prices starting from US$1.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.89 |
No stock
|
Buy Now | |
Newark Electronics | US$1.84 |
14,000
|
Buy Now | |
Rapid Electronics | US$1.56 |
14,000
|
Buy Now | |
Chip One Stop | US$1.40 |
14,000
|
Buy Now | |
Distrelec | US$1.47 |
14,000
|
Buy Now | |
Farnell | US$1.82 |
11,500
|
Buy Now | |
TE Store | US$2.43 |
7,258
|
Buy Now | |
Avnet America | US$1.55 |
696
|
Buy Now | |
Heilind Electronics | US$1.93 |
12
|
Buy Now | |
Heilind Electronics Asia | US$1.93 |
4
|
Buy Now | |
Future Electronics | US$1.82 |
-
|
Buy Now | |
RS Americas | US$2.07 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Coding Key Color | Reseda Green |
---|---|
Coding Key Number | 2578 |
Packaging Quantity | 500 |
Packaging Method | Bag |
実装方法 | Bag |
Compatible With Backplane Connector Type | Type A, Type D, Type M, Type L |
Applied to Connector Style | Plug |
Hard Metric Connectors Green Coding Insert |Amp Te Connectivity 5-100525-4 | Newark Electronics |
Hard Metric Connectors GREEN CODING INSERT | Rapid Electronics |
TE Connectivity - AMP CODING DEV INSRT GREEN | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
CODING DEV INSRT COLOR GREEN Connector Hardware Accessory Type: Coding Key Primary Product Color: Reseda Green Hardware Accessory Function: Coding & Keying Coding Key Reseda Green Coding & Keying | Connector Hardware | Part Number: 5-100525-4 | Internal Number: 5-100525-4 | TE Connectivity | TE Store |
Connector Accessories Plug Coding Key Reseda Green | Avnet America |
Coding Key pcb green 2mm Z-Pack | RS |
Green Connector Coding Keys for Z-Pack Series | Future Electronics |
Male Keying Plug, Glass Fibre Reinforced Nylon | TE Connectivity 5-100525-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-100525-4?
Additional datasheets, footprints and schematics for 5-100525-4 are listed on our Part Details page. You can also find images and similar parts to 5-100525-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-100525-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-100525-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-100525-4 fall under?
The 5-100525-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 5-100525-4 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-100525-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-100525-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-100525-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-100525-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-100525-4 often in real-time on the comparison pages.
What if I can't find stock of 5-100525-4?
You can fill out our help required form which you can use to request a quote for 5-100525-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.