Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1249631 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.65
|
34,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
34,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
34,000
in stock
|
Buy Now | |
Farnell
from US$0.47
|
27,500
in stock
|
Buy Now | |
TE Store
from US$0.62
|
8,508
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
5,993
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Cadmium Yellow |
---|---|
CompactPCI Application | CPCI 3.3V |
Coding Key Number | 3456 |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Plug |
Hard Metric Connectors Z Pack Coding Key |Amp Te Connectivity 5-100525-6 | Newark Electronics |
Hard Metric Connectors Z PACK CODING KEY | Rapid Electronics |
CODING KEY, CONNECTOR | Farnell |
Z-PACK M.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Cadmium Yellow Hardware Accessory Function: Coding & Keying Coding Key Cadmium Yellow Coding & Keying | Connector Hardware | Part Number: 5-100525-6 | Internal Number: 5-100525-6 | Alias Number: 1249631 | TE Connectivity | TE Store |
Coding Key Plug Cadmium Yellow Connector Accessory | Future Electronics |
Connector Accessories Plug Coding Key Cadmium Yellow | Avnet America |
CODING KEY, PLUG, Z-PACK 2MM HARD METRIC, TYPE A, TYPE D, TYPE L, TYPE M | TE Connectivity 5-100525-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5-100525-6?
Additional datasheets, footprints and schematics for 5-100525-6 are listed on our Part Details page. You can also find images and similar parts to 5-100525-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-100525-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-100525-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-100525-6 fall under?
The 5-100525-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 5-100525-6 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-100525-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-100525-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-100525-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 5-100525-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-100525-6 often in real-time on the comparison pages.
What if I can't find stock of 5-100525-6?
You can fill out our help required form which you can use to request a quote for 5-100525-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.