Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1249632 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.60
|
7,693
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
7,693
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
7,222
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
7,222
in stock
|
Buy Now | |
Farnell
from US$0.71
|
5,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
3,339
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.82
|
2,810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
779
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Cadmium Yellow |
---|---|
CompactPCI Application | CPCI 3.3V |
Coding Key Number | 1278 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Receptacle |
Coding Key, Type A, D, L & M Female Conn | Newark Electronics |
Connector Accessories Receptacle Coding Key Cadmium Yellow | Avnet America |
Hard Metric Connectors CODE KEY | Rapid Electronics |
CODING KEY, CONNECTOR | Farnell |
Z-PACK 2MM HM REC CODING KEY | TTI Europe |
Z-PACK F.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Cadmium Yellow Hardware Accessory Function: Coding & Keying Coding Key Cadmium Yellow Coding & Keying | Connector Hardware | Part Number: 5-100526-6 | Internal Number: 5-100526-6 | Alias Number: 1249632 | TE Connectivity | TE Store |
Coding Key Receptacle Cadmium Yellow Connector Accessory | Future Electronics |
CODING KEY, RECEPTACLE, Z-PACK 2MM HARD METRIC, TYPE A, TYPE L, TYPE M | TE Connectivity 5-100526-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5-100526-6?
Additional datasheets, footprints and schematics for 5-100526-6 are listed on our Part Details page. You can also find images and similar parts to 5-100526-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-100526-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-100526-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-100526-6 fall under?
The 5-100526-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 5-100526-6 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-100526-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-100526-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-100526-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5-100526-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-100526-6 often in real-time on the comparison pages.
What if I can't find stock of 5-100526-6?
You can fill out our help required form which you can use to request a quote for 5-100526-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.