Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$6.85
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
25
in stock
|
Buy Now | |
element14
from US$0.27
|
25
in stock
|
Buy Now | |
Farnell
from US$0.18
|
25
in stock
|
Buy Now | |
Future Electronics
from US$6.69
|
-
|
Buy Now | |
Carlton-Bates
from US$5.45
|
-
|
Buy Now | |
Sager
from US$14.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 (10mm) |
MSCP | 2.1 |
Average Bulb Life | 3000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.18A |
External Length / Height | 26.8mm |
LED / Lamp Size | T-1 3/4 |
Operating life Time | 3000h |
Power Rating | 2.16W |
Total Light Output | 12.6lm |
Voltage Rating | 12V |
Voltage Rating VAC | 12V |
Lamp, Wedge, T-3 1/4, 12V | Newark Electronics |
LAMP, WEDGE, T3.1/4, 12V, 2.16W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Measuring Range | 0Pa to 100hPa |
---|---|
Resolution (in H2O) | 0.01 |
Accuracy % | - |
Response Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Quick Cable Termination |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Handle, Instrumentation, Aluminum, Black Anodize, 8-32 Thread, Length 3.50 | Keystone Electronics 510 | RS Americas |
Round Aluminum 3.500 inch Long Instrumentation Handle | Future Electronics |
Instrumentation Handle, 3.5 in. L x 1.5 in. H, Aluminum | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular chart,0-100 degrees,24 hours | RS |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 510?
Additional datasheets, footprints and schematics for 510 are listed on our Part Details page. You can also find images and similar parts to 510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 510 fall under?
The 510 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 510 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 510 you can contact the distributor directly for product support, shipping queries etc.
Is the 510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 510 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 510 often in real-time on the comparison pages.
What if I can't find stock of 510?
You can fill out our help required form which you can use to request a quote for 510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.