Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.49
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
8,000
in stock
|
Buy Now | |
element14
from US$1.05
|
8,000
in stock
|
Buy Now | |
Farnell
from US$1.07
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
4,800
in stock
|
Buy Now | |
Schukat Electronic
from US$1.09
|
1,700
in stock
|
Buy Now | |
RS
from US$1.71
|
590
in stock
|
Buy Now | |
Conrad
from US$3.16
|
398
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
378
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 50 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 68 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Rated Ripple Current (Rms) (mA) | 4300 |
Rated Voltage (V) | 50 |
Leakage Current (Max.) (μA) | 680 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 4300 |
Weight (Typ.) (g) | 1.4 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 20 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 680 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.4 |
Cap, Alu Elec, 68Uf, 50V, Smd | Newark Electronics |
CAP, 68µF, 50V, 20%, RADIAL | element14 |
68UF 50V 10X12.7 SMD | TTI Europe |
OS-CON SVPF 68uF 50V 10x12,6mm | Schukat Electronic |
Capacitor SMD SVPFseries 50V 68uF | RS |
Capacity (elec.) (num): 68 µF | Conrad |
Panasonic Polymer Capacitor 50V, 68uF | Distrelec |
SVPF Series 50 V 68 uF ╪10 x 12.7 mm SMT OS-CON Polymer Aluminum Solid Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 68 uF, 50 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 50VDC,68uF,20mohm,10x12.7mm, T&R | Panasonic Electronic Components 50SVPF68M | RS Americas |
Aluminum Polymer Capacitor, 68 uF, 50 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50SVPF68M?
Additional datasheets, footprints and schematics for 50SVPF68M are listed on our Part Details page. You can also find images and similar parts to 50SVPF68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50SVPF68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50SVPF68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50SVPF68M fall under?
The 50SVPF68M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 50SVPF68M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50SVPF68M you can contact the distributor directly for product support, shipping queries etc.
Is the 50SVPF68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50SVPF68M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Schukat Electronic have stock available or on a lead time for 50SVPF68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50SVPF68M often in real-time on the comparison pages.
What if I can't find stock of 50SVPF68M?
You can fill out our help required form which you can use to request a quote for 50SVPF68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.