Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
376
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
376
in stock
|
Buy Now | |
element14
from US$0.91
|
376
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 5Kw, 78V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 5KW, 78V, UNIDIR, DO-214AB | element14 |
Diode TVS Single Uni-Dir 78V 5KW 2-Pin DO-214AB T/R | Future Electronics |
5.0KW 78VWM 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Uni-Directional 78V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ78A?
Additional datasheets, footprints and schematics for 5.0SMDJ78A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ78A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ78A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ78A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ78A fall under?
The 5.0SMDJ78A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ78A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ78A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ78A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5.0SMDJ78A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5.0SMDJ78A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ78A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ78A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ78A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.