Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
2,330
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
2,570
in stock
|
Buy Now | |
element14
from US$1.10
|
2,330
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now |
Tvs Diode, 5Kw, 70V, Bidir, Smc | Newark Electronics |
TVS DIODE, BIDIR, 70V, DO-214AB | element14 |
SMDJ Series 5 kW 70 V Bi-Directional SMT TVS Diode - DO-214AB | Future Electronics |
5.0KW 70VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Bi-Directional 7V 5kW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ70CA?
Additional datasheets, footprints and schematics for 5.0SMDJ70CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ70CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ70CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ70CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ70CA fall under?
The 5.0SMDJ70CA is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ70CA when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ70CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ70CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ70CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5.0SMDJ70CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ70CA often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ70CA?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ70CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.