5.0SMDJ54CA Semiconductors - Discretes by Littelfuse

TVS 5KW 54V 5%BI DO-214AB TR13 RoHS / TR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
2,317
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.68
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
2,882
in stock
Buy Now
Logo for element14
element14
from US$1.10
2,317
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.91
-
Buy Now
Logo for Sager
Sager
from US$0.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Tvs Diode, 5Kw, 54V, Bidir, Smc | Newark Electronics
TVS DIODE, BIDIR, 54V, DO-214AB | element14
TVS DIODE 54V 87.1V DO214AB | Future Electronics


5.0SMDJ54CA Passive Components by Bourns Electronics

DIO TVS VWM 54V 5kW BIDIR SMC / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

5.0KW 54VWM 5% BI DO214AB | TTI Europe
Diode TVS Single Bi-Directional 54V 5kW 2-Pin DO-214AB T/R | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5.0SMDJ54CA?

Additional datasheets, footprints and schematics for 5.0SMDJ54CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ54CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5.0SMDJ54CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ54CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5.0SMDJ54CA fall under?

The 5.0SMDJ54CA is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to 5.0SMDJ54CA when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ54CA you can contact the distributor directly for product support, shipping queries etc.

Is the 5.0SMDJ54CA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5.0SMDJ54CA have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5.0SMDJ54CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5.0SMDJ54CA often in real-time on the comparison pages.

What if I can't find stock of 5.0SMDJ54CA?

You can fill out our help required form which you can use to request a quote for 5.0SMDJ54CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay