Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
2,933
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
2,940
in stock
|
Buy Now | |
element14
from US$0.91
|
2,933
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Tvs Diode, 5Kw, 43V, Unidir, Smc | Newark Electronics |
TVS DIODE, UNIDIR, 43V, DO-214AB | element14 |
5.0SMDJ Series 47.8 V 72.1 A 5000 W Surface Mount TVS Diode - DO-214AB | Future Electronics |
5.0KW 43VWM 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Uni-Directional 43V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ43A?
Additional datasheets, footprints and schematics for 5.0SMDJ43A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ43A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ43A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ43A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ43A fall under?
The 5.0SMDJ43A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ43A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ43A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ43A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5.0SMDJ43A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5.0SMDJ43A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ43A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ43A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ43A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.