Status: | Unknown |
---|---|
Series: | 5.0SMDJ-Q Series |
RoHS: | Unknown |
Prices starting from US$0.81
Product Range | 5.0SMDJ-Q Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIO TVS VWM 33V 5kW BIDIR SMC AECQ | RS |
Dio Tvs Vwm 33V 5Kw Bidir Smc Aec-Q |Bourns 5.0SMDJ33CA-Q | Newark Electronics |
Diode TVS Single Bi-Dir 33V 5000W 2-Pin DO-214AB T/R | Avnet America |
A 33V, 5kW, bi-directional, SMC pkg, AECQ compliant TVS Diode | Bourns 5.0SMDJ33CA-Q | RS Americas |
5.0KW 33VWM 5% BI DO214AB | TTI Europe |
TVS DIODE, AUTO, BIDIR, 5KW, DO-214AB | Farnell |
Where can I find additional details, specifications and documents for a 5.0SMDJ33CA-Q?
Additional datasheets, footprints and schematics for 5.0SMDJ33CA-Q are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ33CA-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ33CA-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ33CA-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ33CA-Q fall under?
The 5.0SMDJ33CA-Q is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ33CA-Q when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ33CA-Q you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ33CA-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ33CA-Q have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5.0SMDJ33CA-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ33CA-Q often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ33CA-Q?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ33CA-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.