Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
1,153
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,978
in stock
|
Buy Now | |
element14
from US$1.02
|
1,153
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Tvs Diode, 5Kw, 26V, Bidir, Smc | Newark Electronics |
TVS DIODE, BIDIR, 26V, DO-214AB | element14 |
Diode TVS Single Bi-Dir 26V 5KW 2-Pin DO-214AB T/R | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0KW 26VWM 5% BI DO214AB | TTI Europe |
5.0SMDJ Transient Voltage Suppressor Diode Single Bi-Directional 26V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ26CA?
Additional datasheets, footprints and schematics for 5.0SMDJ26CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ26CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ26CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ26CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ26CA fall under?
The 5.0SMDJ26CA is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ26CA when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ26CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ26CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5.0SMDJ26CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5.0SMDJ26CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ26CA often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ26CA?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ26CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.