Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
5,519
in stock
|
Buy Now | |
element14
from US$0.87
|
5,519
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 17.8V to 19.7V |
Peak Pulse Current Ippm | 193A |
Power Dissipation Pd | 5kW |
DIODE, TVS, 16V, 5000W, 5%, BID, SMC | element14 |
Transient Suppressor Diode,single,bidirectional,16V V(Rwm),do-214Ab/Smc |Littelfuse 5.0SMDJ16CA | Newark Electronics |
Diode TVS Single Bi-Dir 16V 5KW 2-Pin DO-214AB T/R | Future Electronics |
5.0KW 16VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Bi-Directional 16V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ16CA?
Additional datasheets, footprints and schematics for 5.0SMDJ16CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ16CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ16CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ16CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ16CA fall under?
The 5.0SMDJ16CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ16CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ16CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ16CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ16CA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5.0SMDJ16CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ16CA often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ16CA?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ16CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.