Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.84
|
2,640
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
6,000
in stock
|
Buy Now | |
element14
from US$0.79
|
5,952
in stock
|
Buy Now | |
Farnell
from US$0.78
|
5,952
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
5.0KW 16VWM 5% UNI DO214AB | TTI Europe |
TVS DIODE, 5KW, UNIDIR, DO-214AB | element14 |
TVS 5KW 16V 5%UNI DO-214AB TR13 RoHS | Future Electronics |
Tvs Diode, Unidir, 16V, Smc | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Uni-Directional 16V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ16A?
Additional datasheets, footprints and schematics for 5.0SMDJ16A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ16A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ16A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ16A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ16A fall under?
The 5.0SMDJ16A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ16A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ16A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ16A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ16A have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for 5.0SMDJ16A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ16A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ16A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ16A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.