Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 200V |
Gate Trigger Current Max, Igt | 100mA |
Current It av | 50A |
On State RMS Current IT(rms) | 80A |
Holding Current Max Ih | 200mA |
RoHS Compliant | Yes |
Scr Thyristor, 50A, 200V, To-208Ac | Newark Electronics |
SCR Thyristor 50 Amp TO 65 | Solid State Manufacturing 50RIA20 | RS Americas |
Where can I find additional details, specifications and documents for a 50RIA20?
Additional datasheets, footprints and schematics for 50RIA20 are listed on our Part Details page. You can also find images and similar parts to 50RIA20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50RIA20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50RIA20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50RIA20 fall under?
The 50RIA20 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to 50RIA20 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50RIA20 you can contact the distributor directly for product support, shipping queries etc.
Is the 50RIA20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 50RIA20 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 50RIA20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50RIA20 often in real-time on the comparison pages.
What if I can't find stock of 50RIA20?
You can fill out our help required form which you can use to request a quote for 50RIA20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.