Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 2.5mm |
---|---|
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 12V |
Sensor Terminals | Wire Leads |
Output Configuration | - |
Output Voltage | - |
Switching Speed | - |
Product Range | - |
SENSOR, HALL EFFECT, 2.5MM | Farnell |
Sensor, Hall Effect, 2.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 50FY416?
Additional datasheets, footprints and schematics for 50FY416 are listed on our Part Details page. You can also find images and similar parts to 50FY416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50FY416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50FY416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50FY416 fall under?
The 50FY416 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 50FY416 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50FY416 you can contact the distributor directly for product support, shipping queries etc.
Is the 50FY416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50FY416 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 50FY416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50FY416 often in real-time on the comparison pages.
What if I can't find stock of 50FY416?
You can fill out our help required form which you can use to request a quote for 50FY416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.