Hall Effect Proximity Sensors
Parts from Hall Effect Proximity Sensors Category
SENSOR, HALL EFFECT, CABLE, FLANGE MOUNT; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Cable; Output Configuration:Sink; Output Voltage:600mV; Switching Speed:-; Product Range:- RoHS Compliant: Yes
HALL EFFECT SENSOR, 18MM, 24VDC; Sensing Range Max:18mm; Supply Voltage DC Min:3.8V; Supply Voltage DC Max:24V; Sensor Terminals:Wire Leads; Output Configuration:Sink; Output Voltage:400mV; Switching Speed:0.1ms RoHS Compliant: Yes
HALL EFFECT SENSOR, 13.5MM, 24VDC; Sensing Range Max:13.5mm; Supply Voltage DC Min:3.75V; Supply Voltage DC Max:24V; Sensor Terminals:Wire Leads; Output Configuration:-; Output Voltage:-; Switching Speed:0.1ms
HALL EFFECT SENSOR, 12.5MM, 24VDC; Sensing Range Max:12.5mm; Supply Voltage DC Min:3.8V; Supply Voltage DC Max:24V; Sensor Terminals:Wire Leads; Output Configuration:Sink; Output Voltage:400mV; Switching Speed:0.1ms RoHS Compliant: Yes
HALL EFFECT PROXIMITY SENSOR, 3.8-24VDC; Sensing Range Max:18mm; Supply Voltage DC Min:3.8V; Supply Voltage DC Max:24V; Sensor Terminals:Wire Leads; Output Configuration:Sink; Output Voltage:400mV; Switching Speed:- RoHS Compliant: Yes
SENSOR, HALL EFFECT, UNIPOLAR; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Sensor Terminals:Wire Leads; Output Configuration:Sink; Output Voltage:400mV; Switching Speed:-; Product Range:PGN Series; RoHS Compliant: Yes
SENSOR, HALL EFFECT, UNIPOLAR; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Sensor Terminals:Wire Leads; Output Configuration:Sink; Output Voltage:400mV; Switching Speed:-; Product Range:PGN Series; RoHS Compliant: Yes
SENSOR, HALL EFFECT, LATCHING; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Sensor Terminals:Wire Leads; Output Configuration:Sink; Output Voltage:400mV; Switching Speed:-; Product Range:PGN Series; RoHS Compliant: Yes
55100 2H02A HALL SENSOR / BOX-ESD ROHS COMPLIANT: YES
HALL EFFECT MAGNETIC SENSOR; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:55110 Series; Operate Point Typ:59G; Output Current:20mA; Output Voltage:0.4V; Supply Current:10mARoHS Compliant: Yes
HALL EFFECT MAGNETIC SENSOR; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:55100 Series; Operate Point Typ:59G; Output Current:20mA; Output Voltage:0.4VDC RoHS Compliant: Yes
PROXIMITY SWITCH; Sensing Range Max:70mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Cable; Output Configuration:PNP; Output Voltage:-; Switching Speed:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA