Status: | Unknown |
---|---|
Series: | 50FY24-1 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Sensing Range Max | 3.81mm |
---|---|
Supply Voltage DC Min | 7V |
Supply Voltage DC Max | 16V |
Sensor Terminals | Cable |
Output Configuration | NPN / Sink |
Product Range | 50FY24-1 |
RoHS Compliant | Yes |
Hall Effect Proximity | Newark Electronics |
Where can I find additional details, specifications and documents for a 50FY24-1?
Additional datasheets, footprints and schematics for 50FY24-1 are listed on our Part Details page. You can also find images and similar parts to 50FY24-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50FY24-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50FY24-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50FY24-1 fall under?
The 50FY24-1 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Hall Effect Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 50FY24-1 when available in the Hall Effect Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50FY24-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50FY24-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 50FY24-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 50FY24-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50FY24-1 often in real-time on the comparison pages.
What if I can't find stock of 50FY24-1?
You can fill out our help required form which you can use to request a quote for 50FY24-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.