Status: | Unknown |
---|---|
Series: | 50FR2-3-1 |
RoHS: | Unknown |
Sensing Range Max | 11.4mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Supply Current | 750mA |
Product Range | 50FR2-3-1 |
Sensor Input | Magnetic |
Sensor Output | SPST-NO |
Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 50FR2-3-1?
Additional datasheets, footprints and schematics for 50FR2-3-1 are listed on our Part Details page. You can also find images and similar parts to 50FR2-3-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50FR2-3-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50FR2-3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50FR2-3-1 fall under?
The 50FR2-3-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 50FR2-3-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50FR2-3-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50FR2-3-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50FR2-3-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 50FR2-3-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50FR2-3-1 often in real-time on the comparison pages.
What if I can't find stock of 50FR2-3-1?
You can fill out our help required form which you can use to request a quote for 50FR2-3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.