Status: | Unknown |
---|---|
Series: | 50 Series |
RoHS: | Unknown |
Prices starting from US$10.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.48
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$20.91
|
107
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
107
in stock
|
Buy Now | |
element14
from US$15.80
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$16.94
|
22
in stock
|
Buy Now | |
Future Electronics
from US$16.72
|
-
|
Buy Now | |
Avnet America
from US$10.87
|
-
|
Buy Now | |
RS Americas
from US$19.88
|
-
|
Buy Now | |
Sager
from US$12.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 8 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 45° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 220V |
Product Range | 50 Series |
Illumination | Non Illuminated |
Rotary SW Rotary Switch Std 1/8in shaft 45deg | Rapid Electronics |
SWITCH, ROTARY, SP8T, 200mA, 220V | element14 |
Switch, Rotary, Sp8T, 200Ma, 220V | Newark Electronics |
50 Series Standard 1 Deck SP 8 Position Panel Mount Solder Lug Rotary Switch | Future Electronics |
Switch Rotary SP8T 8 Flatted Shaft Solder Lug 0.2A 220VAC 28VDC | Avnet America |
Rotary Switch, 45 DEG, # of Decks: 01, Poles/Deck: 1, Positions/Pole: 08, Conta | Grayhill 50A45-01-1-08N | RS Americas |
Rotary Switches Rotary Switch Std 1/8in shaft 45deg | Sager |
Where can I find additional details, specifications and documents for a 50A45-01-1-08N?
Additional datasheets, footprints and schematics for 50A45-01-1-08N are listed on our Part Details page. You can also find images and similar parts to 50A45-01-1-08N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50A45-01-1-08N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50A45-01-1-08N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50A45-01-1-08N fall under?
The 50A45-01-1-08N is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 50A45-01-1-08N when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50A45-01-1-08N you can contact the distributor directly for product support, shipping queries etc.
Is the 50A45-01-1-08N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50A45-01-1-08N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 50A45-01-1-08N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50A45-01-1-08N often in real-time on the comparison pages.
What if I can't find stock of 50A45-01-1-08N?
You can fill out our help required form which you can use to request a quote for 50A45-01-1-08N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.