50A36-01-1-05N Switches by Grayhill

SWITCH ROTARY 1 POLE 5 POSITION 200mA 115VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.43

Distributor Stock
Logo for Farnell
Farnell
from US$19.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.49
-
Buy Now
Logo for element14
element14
from US$15.12
-
Buy Now
Logo for Sager
Sager
from US$12.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Switch Positions 5 Position
No. of Poles 1 Pole
Angle of Throw 36°
Contact Current AC Max 150mA
Contact Voltage AC Max 115V
Product Range -
Illumination Non Illuminated

Alternative Descriptions

Switch, Rotary, 1 Pole, 5 Position, 200Ma, 115Vac | Newark Electronics
Switch Rotary SP5T 5 Flatted Shaft Solder Lug 0.2A 220VAC 28VDC | Avnet America
2 to 10 positions 90deg Rotary Switch,115V ac,28V dc,150(ac)mA,200(dc)mA, Shaft | Grayhill 50A36-01-1-05N | RS Americas
SWITCH, ROTARY, 1 POLE, 5 POSITION, 200mA, 115VAC | element14
Rotary Switches ElectricalSwitch Rotary NotOver5Amp | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50A36-01-1-05N?

Additional datasheets, footprints and schematics for 50A36-01-1-05N are listed on our Part Details page. You can also find images and similar parts to 50A36-01-1-05N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50A36-01-1-05N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50A36-01-1-05N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50A36-01-1-05N fall under?

The 50A36-01-1-05N is listed under Switches & Relays > Switches > Rotary Switches.

Can I view similar or alternative parts?

You can view similar parts to 50A36-01-1-05N when available in the Rotary Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50A36-01-1-05N you can contact the distributor directly for product support, shipping queries etc.

Is the 50A36-01-1-05N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50A36-01-1-05N have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 50A36-01-1-05N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50A36-01-1-05N often in real-time on the comparison pages.

What if I can't find stock of 50A36-01-1-05N?

You can fill out our help required form which you can use to request a quote for 50A36-01-1-05N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay