Status: | Active |
---|---|
Series: | 50A02MH |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
670
in stock
|
Buy Now | |
element14
from US$0.10
|
670
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current rating |
Low collector-to-emitter saturation voltage (resistance) RCE(sat) typ=210mΩ [IC=0.5A, IB=50mA] |
Small ON-resistance (Ron) |
Applications |
---|
Low-frequency Amplifier, high-speed switching small motor drive, muting circuit |
Description | 50A02MH |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.12 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 50 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 500 |
fT Min (MHz) | - |
PTM Max (W) | 0.6 |
Package Type | SC-70FL / MCPH-3 |
Transistor, Pnp, -50V, -0.5A, Sot-323 | Newark Electronics |
TRANSISTOR, PNP, -50V, -0.5A, SOT-323 | element14 |
Trans GP BJT PNP 50V 0.5A 3-Pin MCPH T/R | Avnet Silica |
50A02MH Series 50 V 500 mA 600 mW Surface Mount Bipolar Transistor - MCPH-3 | Future Electronics |
ON Semi 50A02MH-TL-E PNP Bipolar Transistor, 0.5 A, 50 V, 3-Pin MCPH | ON Semiconductor 50A02MH-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a 50A02MH-TL-E?
Additional datasheets, footprints and schematics for 50A02MH-TL-E are listed on our Part Details page. You can also find images and similar parts to 50A02MH-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50A02MH-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50A02MH-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50A02MH-TL-E fall under?
The 50A02MH-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 50A02MH-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50A02MH-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 50A02MH-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 50A02MH-TL-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for 50A02MH-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50A02MH-TL-E often in real-time on the comparison pages.
What if I can't find stock of 50A02MH-TL-E?
You can fill out our help required form which you can use to request a quote for 50A02MH-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.