Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
507762-000,
4-1193976-0 |
Prices starting from US$25.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$42.24
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$37.25
|
732
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.25
|
244
in stock
|
Buy Now | |
TTI Europe
from US$25.99
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$60.01
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$58.90
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$43.39
|
-
|
Buy Now | |
Avnet America
from US$55.57
|
-
|
Buy Now | |
element14
from US$36.32
|
-
|
Buy Now | |
Sager
from US$32.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 12 |
---|---|
Contact Style | Socket |
Wire Size | .14 – .08mm², 26 – 28AWG |
Military Standard | MIL-C-38999 I, III, IV |
Government Qualified | No |
Wire/Cable Type | Coaxial |
Product Type | Contact |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-602-0145 | Heilind Electronics |
Circular MIL Spec Contacts SOLDERTACT | Rapid Electronics |
Contact, Socket, 26-28Awg, Solder Rohs Compliant: No |Raychem Te Connectivity 507762-000 | Newark Electronics |
Contact SKT Solder ST Cable Mount | Avnet America |
CONTACT, SOCKET, 26-28AWG, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 507762-000?
Additional datasheets, footprints and schematics for 507762-000 are listed on our Part Details page. You can also find images and similar parts to 507762-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 507762-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 507762-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 507762-000 fall under?
The 507762-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 507762-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 507762-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 507762-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 507762-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Rapid Electronics and Chip One Stop have stock available or on a lead time for 507762-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 507762-000 often in real-time on the comparison pages.
What if I can't find stock of 507762-000?
You can fill out our help required form which you can use to request a quote for 507762-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.