Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Weight per Piece | 7.043g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Barrel Inside Diameter | .238in, 6.045mm |
Wire Size | 6AWG, 14mm², 20800 – 33100CMA |
Tongue Thickness | 1.3mm, .051in |
Stud Diameter | 5.0038mm, .197in |
Overall Length | 35.94mm, 1.415in |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Method | Box |
Packaging Quantity | 100 |
Stud Size | M6 |
Wire/Cable Type | Aluminum, Copper |
Insulated | No |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminals TERMINAL COPALUM | Rapid Electronics |
Terminal,copalum 6 1/4 Rohs Compliant: Yes |Amp Te Connectivity 50719-1 | Newark Electronics |
Lug Terminal 6AWG 35.94mm 12.7mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 50719-1?
Additional datasheets, footprints and schematics for 50719-1 are listed on our Part Details page. You can also find images and similar parts to 50719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50719-1 fall under?
The 50719-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50719-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50719-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 50719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50719-1 often in real-time on the comparison pages.
What if I can't find stock of 50719-1?
You can fill out our help required form which you can use to request a quote for 50719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.