Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Hyp8 Copalum Ip 6Awg Die Set |Amp Te Connectivity 68085 | Newark Electronics |
Where can I find additional details, specifications and documents for a 68085?
Additional datasheets, footprints and schematics for 68085 are listed on our Part Details page. You can also find images and similar parts to 68085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68085 fall under?
The 68085 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68085 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68085 you can contact the distributor directly for product support, shipping queries etc.
Is the 68085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68085 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 68085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68085 often in real-time on the comparison pages.
What if I can't find stock of 68085?
You can fill out our help required form which you can use to request a quote for 68085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.