Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Plating Material | Tin |
---|---|
Weight per Piece | 7.044g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Overall Length | 1.415in, 35.94mm |
Wire Size | 6AWG, 14mm², 20800 – 33100CMA |
Tongue Thickness | 1.3mm, .051in |
Stud Diameter | 5.0038mm, .197in |
Barrel Inside Diameter | 6.045mm, .238in |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Quantity | 100 |
Packaging Method | Box |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Insulated | No |
Wire/Cable Type | Aluminum, Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
TERMINAL,COPALUM 6 10 | Heilind Electronics |
Terminal,copalum 6 10 Rohs Compliant: Yes |Amp Te Connectivity 50719 | Newark Electronics |
Lug Terminal 6AWG 35.94mm 12.7mm Tin | Avnet America |
Terminals TERMINAL COPALUM6 10 | Sager |
Where can I find additional details, specifications and documents for a 50719?
Additional datasheets, footprints and schematics for 50719 are listed on our Part Details page. You can also find images and similar parts to 50719 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50719 fall under?
The 50719 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50719 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50719 you can contact the distributor directly for product support, shipping queries etc.
Is the 50719 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50719 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 50719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50719 often in real-time on the comparison pages.
What if I can't find stock of 50719?
You can fill out our help required form which you can use to request a quote for 50719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.