Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
48,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
48,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
48,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
44,575
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Size | 28 – 24AWG, .08 – .2mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts Contact Pin Pltd |Amp Te Connectivity 5066682-9 | Newark Electronics |
D-Sub Contacts CONTACT PIN PLTD | Rapid Electronics |
TE Connectivity - AMP CONTPINPLATED20DFSTRIP%2324 | Distrelec |
D SUB CONTACTS | Farnell |
CONT,PIN,PLATED,20DF,STRIP,#24 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 5066682-9 | Internal Number: 5066682-9 | 28 – 24 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Cont, Pin, Plated,20Df, Strip,#24 | TE Connectivity 5066682-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5066682-9?
Additional datasheets, footprints and schematics for 5066682-9 are listed on our Part Details page. You can also find images and similar parts to 5066682-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5066682-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5066682-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5066682-9 fall under?
The 5066682-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5066682-9 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5066682-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5066682-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5066682-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5066682-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5066682-9 often in real-time on the comparison pages.
What if I can't find stock of 5066682-9?
You can fill out our help required form which you can use to request a quote for 5066682-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.