Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.88
|
5,532
in stock
|
Buy Now | |
element14
from US$5.94
|
2,626
in stock
|
Buy Now | |
Farnell
from US$3.65
|
2,626
in stock
|
Buy Now | |
TE Store
from US$5.56
|
1,603
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
800
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
800
in stock
|
Buy Now | |
TTI Europe
from US$2.99
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,700
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
Avnet Asia
from US$2.92
|
-
|
Buy Now | |
Boersig
from US$2.84
|
-
|
Buy Now |
Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Terminal Design | Formed |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating | Tin |
Plating Material | Tin |
Contact Current Rating (Max) | 25A |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Overall Length | .5in, 12.7mm |
Plating Thickness | 150µin |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Screw Size | M4 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | .3 x .1in, 7.62 x 2.54mm |
Connector System | Cable-to-Board |
Product Type | Power Tap |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Contact Termination Base Material | Copper Alloy |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
POWER TERMINAL, COPPER ALLOY | element14 |
10 POWER TAP ASSY .125 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 10 Contact Current Rating (Max): 37.8 A Centerline (Pitch): 2.54 mm Power Tap Printed Circuit Board 10 37.8 A | Power Terminal | Part Number: 5055556-9 | Internal Number: 5055556-9 | 2.54 mm | TE Connectivity | TE Store |
Power To The Board 10 Power Tap Assy .125 |Amp Te Connectivity 5055556-9 | Newark Electronics |
Power to the Board 10 POWER TAP ASSY .125 | Rapid Electronics |
TE Connectivity - AMP Power Terminal 10 POWER TAP ASSY .125 | Distrelec |
Conn Power Tap 1 POS Solder ST Thru-Hole 10 Terminal 1 Port Bulk | Avnet Abacus |
10 POWER TAP ASSY .125, Power Terminals | TE Connectivity 5055556-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5055556-9?
Additional datasheets, footprints and schematics for 5055556-9 are listed on our Part Details page. You can also find images and similar parts to 5055556-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5055556-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5055556-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5055556-9 fall under?
The 5055556-9 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5055556-9 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5055556-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5055556-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5055556-9 have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 5055556-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5055556-9 often in real-time on the comparison pages.
What if I can't find stock of 5055556-9?
You can fill out our help required form which you can use to request a quote for 5055556-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.