Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
3,672
in stock
|
Buy Now | |
TE Store
from US$1.56
|
11,700
in stock
|
Buy Now | |
element14
from US$0.92
|
3,672
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Profile | Standard |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Finish | Matte |
Terminal Design | Formed |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating | Tin |
Plating Material | Tin |
Overall Length | 8.63mm, .34in |
Plating Thickness | 150µin |
PCB Thickness (Recommended) | .062 – .1251in, 1.57 – 3.18mm |
Centerline (Pitch) | 3.175mm, .125in |
Connector Mounting Type | Board Mount |
Screw Size | 6-32 |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Footprint | .25 x .125in, 6.35 x 3.18mm |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Tap Screw |
Contact Termination Base Material | Copper Alloy |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
06 POWER TAP ASSY .125 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 6 Contact Current Rating (Max): 15 A Centerline (Pitch): 3.18 mm Power Tap Printed Circuit Board 6 15 A | Power Terminal | Part Number: 5055323-9 | Internal Number: 5055323-9 | 3.18 mm | TE Connectivity | TE Store |
POWER TAB, ASSEMBLY, WITH SCREW | element14 |
Connector, 6 Position, 2Row, 3.175Mm | Newark Electronics |
6 Position 15 A Vertical Mount Power Tap | Future Electronics |
Conn Power Tap 1 POS Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
06 POWER TAP ASSY .125, Power Terminals | TE Connectivity 5055323-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Copper |
Mounting Hole Dia | - |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5055323-9?
Additional datasheets, footprints and schematics for 5055323-9 are listed on our Part Details page. You can also find images and similar parts to 5055323-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5055323-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5055323-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5055323-9 fall under?
The 5055323-9 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5055323-9 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5055323-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5055323-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5055323-9 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 5055323-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5055323-9 often in real-time on the comparison pages.
What if I can't find stock of 5055323-9?
You can fill out our help required form which you can use to request a quote for 5055323-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.