Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
TE Store
from US$0.52
|
106,258
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Current Rating (Max) | 5A |
Contact Spring Plating Thickness | 30µin, 2.54µm |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Spring Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data)/Power |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | 1.32mm, .052in |
Wire Size | .081 – .326mm², 28 – 22AWG |
Socket Length | 4.52mm, .178in |
Mating Pin Diameter Range | .36 – .66mm, .014 – .026in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Sealable | No |
Profile | Zero |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN SPR SN SER-2 Socket Length: 4.52 mm Socket Length: .178 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 4.52 mm .178" .052" 1.32 mm | Part Number: 5050462-7 | Internal Number: 5050462-7 | TE Connectivity | TE Store |
4.52 mm Long Closed Bottom Sleeve Style Press Fit Discrete Mini Spring Socket | Future Electronics |
Mini-Spring Socket SERIES-2 | RS |
Socket, 4.52Mm, 28-22Awg | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN SPR SN SER-2, Pin Sockets | TE Connectivity 5050462-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5050462-7?
Additional datasheets, footprints and schematics for 5050462-7 are listed on our Part Details page. You can also find images and similar parts to 5050462-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050462-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050462-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050462-7 fall under?
The 5050462-7 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050462-7 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050462-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050462-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050462-7 have stock available?
Authorised distributors including TE Store, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 5050462-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050462-7 often in real-time on the comparison pages.
What if I can't find stock of 5050462-7?
You can fill out our help required form which you can use to request a quote for 5050462-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.