Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 8.6mm |
Insulator Colour | - |
Product Range | - |
Alligator Clip, Medium, 8.6Mm | Newark Electronics |
ALLIGATOR CLIP, MEDIUM, 8.6MM | element14 |
Clip | Carlton-Bates |
Test Clips MEDIUM ALLG CLIP 1.654 NO INSL COLOR | Sager |
Where can I find additional details, specifications and documents for a 5038?
Additional datasheets, footprints and schematics for 5038 are listed on our Part Details page. You can also find images and similar parts to 5038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5038 fall under?
The 5038 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5038 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5038 you can contact the distributor directly for product support, shipping queries etc.
Is the 5038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5038 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 5038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5038 often in real-time on the comparison pages.
What if I can't find stock of 5038?
You can fill out our help required form which you can use to request a quote for 5038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.