Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.65
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
200
in stock
|
Buy Now | |
element14
from US$0.46
|
200
in stock
|
Buy Now | |
Farnell
from US$0.47
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.71
|
7
in stock
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Distrelec
from US$30.37
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 8.38mm |
Insulator Colour | Yellow |
Product Range | - |
Alligator Clip, Mini, 8.38Mm, Yellow | Newark Electronics |
ALLIGATOR CLIP, MINI, 8.38MM, YELLOW | element14 |
Clip | Carlton-Bates |
Test Clips ALLIGATOR SM YEL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Bent Pointed |
Overall Length | 150mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5037?
Additional datasheets, footprints and schematics for 5037 are listed on our Part Details page. You can also find images and similar parts to 5037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5037 fall under?
The 5037 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5037 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5037 you can contact the distributor directly for product support, shipping queries etc.
Is the 5037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5037 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 5037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5037 often in real-time on the comparison pages.
What if I can't find stock of 5037?
You can fill out our help required form which you can use to request a quote for 5037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.