Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0050271-0,
C23953-000 |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.83
|
4,788
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
4,788
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
4,788
in stock
|
Buy Now | |
Chip One Stop
from US$4.77
|
4,788
in stock
|
Buy Now | |
Farnell
from US$5.95
|
2,240
in stock
|
Buy Now | |
TE Store
from US$6.72
|
1,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.39
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.15
|
-
|
Buy Now | |
Sager
from US$5.58
|
-
|
Buy Now |
Number of Serrations | 8 |
---|---|
Contact Plating Material | Silver |
Terminal & Splice Type | Splice |
Wire Size | 1.25 – 2mm², 16 – 14AWG |
Material Thickness | .031in, .79mm |
Overall Length | 57.4mm, 2.25in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Wire/Cable Type | Discrete Wire |
Support Style | Non-Insulation Support |
Product Type | Contact |
Discrete Wire Type | Stranded |
Serrated | Yes |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Termination Method | Crimp |
Terminals Flag Relay Termi 16-14 Awg |Amp Te Connectivity 50271 | Newark Electronics |
Terminals FLAG RELAY TERMI 16-14 AWG | Rapid Electronics |
TE Connectivity - AMP FLAG RELAY, SPECIAL-RR 16-14 | Distrelec |
TERMINALS - WIRE SPLICE TERMINALS | Farnell |
FLAG RELAY, SPECIAL-RR 16-14 Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Terminal Material Thickness: .031 in Electrical Wire Splice | 16 – 14 AWG 1.25 – 2 mm² Serrated | Part Number: 50271 | Internal Number: 50271 | Alias Number: AMP-0-0050271-0 | TE Connectivity | TE Store |
Relay Terminal Silver | Avnet America |
Where can I find additional details, specifications and documents for a 50271?
Additional datasheets, footprints and schematics for 50271 are listed on our Part Details page. You can also find images and similar parts to 50271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50271 fall under?
The 50271 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 50271 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50271 you can contact the distributor directly for product support, shipping queries etc.
Is the 50271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50271 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 50271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50271 often in real-time on the comparison pages.
What if I can't find stock of 50271?
You can fill out our help required form which you can use to request a quote for 50271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.