Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$313.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.98
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1,519.41
|
7
in stock
|
Buy Now | |
TE Store
from US$1,386.09
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,519.41
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$905.73
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$313.23
|
1
in stock
|
Buy Now | |
element14
from US$1,360.59
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,219.18
|
-
|
Buy Now | |
RS Americas
from US$1,318.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Die Sets Type | Fixed In Tool |
Ratchet Configuration | Not Releasable, Not Adjustable |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
HAND TOOL ASSY | Heilind Electronics |
DAHT AMP SOLISSTRAND 16-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Hand Crimping Tool | Part Number: 45499 | Internal Number: 45499 | TE Connectivity | TE Store |
Double Action Hand Tool, 16-14Awg | Newark Electronics |
DOUBLE ACTION HAND TOOL, 16-14AWG | element14 |
Crimping Dies 47820 Through 47823 are Used with Crimping Head | Avnet America |
Tooling, Hand Tool Assy | TE Connectivity 45499 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|
Where can I find additional details, specifications and documents for a 45499?
Additional datasheets, footprints and schematics for 45499 are listed on our Part Details page. You can also find images and similar parts to 45499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45499 fall under?
The 45499 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45499 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45499 you can contact the distributor directly for product support, shipping queries etc.
Is the 45499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45499 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 45499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45499 often in real-time on the comparison pages.
What if I can't find stock of 45499?
You can fill out our help required form which you can use to request a quote for 45499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.