Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1193777-5,
502596-000 |
Prices starting from US$14.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.94
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$21.10
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$35.82
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$41.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$19.89
|
-
|
Buy Now | |
TTI Europe
from US$14.06
|
-
|
Buy Now | |
Sager
from US$23.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Material Systems Code | 100 |
Lipped | Yes |
Cable Diameter Range | 5.9 – 14mm, 5.9 – 15in |
Wire/Cable Outside Diameter | 10 mm, .31 in, .35 in, .3 in, .276 in, .39 in, 8 mm, 7 mm, 9 mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF |
Zugelassene Standards | IEC 62329-3-101, BR1326 listed Class G, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /180 Precoat |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | 90° |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps 222K132-100-0 | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 222K132-100-0 |Raychem Te Connectivity 502596-000 | Newark Electronics |
Cable Accessories Boot Halogen Free Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222K132-100-0 | Sager |
Where can I find additional details, specifications and documents for a 502596-000?
Additional datasheets, footprints and schematics for 502596-000 are listed on our Part Details page. You can also find images and similar parts to 502596-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502596-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502596-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502596-000 fall under?
The 502596-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 502596-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502596-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 502596-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502596-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 502596-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502596-000 often in real-time on the comparison pages.
What if I can't find stock of 502596-000?
You can fill out our help required form which you can use to request a quote for 502596-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.