Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
807
in stock
|
Buy Now | |
element14
from US$0.86
|
3,377
in stock
|
Buy Now | |
Farnell
from US$0.93
|
3,377
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
358
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now |
Rated Current | 700mA |
---|---|
Inductance | 1mH |
Product Range | 5000 Series |
Impedance | - |
Common Mode Filter Case | 9.3mm x 5.9mm x 4.4mm |
Automotive Qualification Standard | - |
DC Current Max | 700mA |
CHOKE, CM, 1.0MH, +50%/-30%, 0.7A | element14 |
SMD Common mode chokes 1.00mH 50105C | RS |
Choke, 1Mh, 700Ma, +50, -30% | Newark Electronics |
Choke, Common Mode, 1 mH, 700 mA, 7mm x 5.9mm x 4.4mm | Avnet Abacus |
5000 2x1000uH 700mA +50/-30% | Rutronik |
5000 Series 700 mA 300 mOhm Surface Mount Common Mode Choke | Future Electronics |
Common Mode Chokes / Filters 1 MH | Sager |
Where can I find additional details, specifications and documents for a 50105C?
Additional datasheets, footprints and schematics for 50105C are listed on our Part Details page. You can also find images and similar parts to 50105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50105C fall under?
The 50105C is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 50105C when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50105C you can contact the distributor directly for product support, shipping queries etc.
Is the 50105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50105C have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for 50105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50105C often in real-time on the comparison pages.
What if I can't find stock of 50105C?
You can fill out our help required form which you can use to request a quote for 50105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.