Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | 113dB |
Sound Level Distance | 30cm |
Resonant Frequency | 50kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle | 30° |
Beam Divergence | 30° |
Capacitance | 2400pF |
External Depth | 31mm |
External Diameter | 15mm |
External Length / Height | 32.65mm |
External Width | 30.5mm |
Frequency | 50kHz |
Height | 32.65mm |
Input Voltage | 20VAC |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +70°C |
Sensitivity | -67 dB |
Txr/Rxr Module, Ultrasonic, 50Khz | Newark Electronics |
TXR/RXR MODULE, ULTRASONIC, 50KHZ | element14 |
Where can I find additional details, specifications and documents for a 500MB120?
Additional datasheets, footprints and schematics for 500MB120 are listed on our Part Details page. You can also find images and similar parts to 500MB120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500MB120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500MB120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500MB120 fall under?
The 500MB120 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 500MB120 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500MB120 you can contact the distributor directly for product support, shipping queries etc.
Is the 500MB120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500MB120 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 500MB120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500MB120 often in real-time on the comparison pages.
What if I can't find stock of 500MB120?
You can fill out our help required form which you can use to request a quote for 500MB120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.