Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$333.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$428.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$470.03
|
263
in stock
|
Buy Now | |
Chip One Stop
from US$333.00
|
263
in stock
|
Buy Now | |
Sager
from US$386.02
|
24
in stock
|
Buy Now | |
RS Americas
from US$410.07
|
-
|
Buy Now | |
element14
from US$459.52
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Contact Configuration | SPST-NC SPST-NO |
---|---|
Switch Operation | - |
Switch Terminals | Connector |
Contact Current Max | 20A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
IP Rating | IP67 |
Emergency Stop SW/E-Stop SW VEHICLE SW | Rapid Electronics |
Emergency Stop Switches / E-Stop Switches VEHICLE SWITCHES | Sager |
Switch, Push-Pull PXO 2PL, 120, 24V 20A | Honeywell 50058830-05 | RS Americas |
EMERGENCY STOP SWITCH, SPST-NO/NC, 12VDC | element14 |
Emergency Stop Switch, Spst-No/Nc, 12Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 50058830-05?
Additional datasheets, footprints and schematics for 50058830-05 are listed on our Part Details page. You can also find images and similar parts to 50058830-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50058830-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50058830-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50058830-05 fall under?
The 50058830-05 is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to 50058830-05 when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50058830-05 you can contact the distributor directly for product support, shipping queries etc.
Is the 50058830-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50058830-05 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Sager, RS Americas and element14 have stock available or on a lead time for 50058830-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50058830-05 often in real-time on the comparison pages.
What if I can't find stock of 50058830-05?
You can fill out our help required form which you can use to request a quote for 50058830-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.