Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Turns | - |
---|---|
Shaft Diameter | - |
Dial Composition | - |
Product Range | - |
For Use With | 5109 5116 5150 |
Label Colour | Black |
Label Material | Aluminium |
Label Type | Dial |
Size | 2-3/4" |
Plate, Dial, 2.75In Diameter | Newark Electronics |
Dial Plate, Aluminum,2-3/4 in, Black Enameled,0-100,For Rheostats & Tap Switches | Ohmite 5002-12E | RS Americas |
Where can I find additional details, specifications and documents for a 5002-12E?
Additional datasheets, footprints and schematics for 5002-12E are listed on our Part Details page. You can also find images and similar parts to 5002-12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5002-12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5002-12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5002-12E fall under?
The 5002-12E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5002-12E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5002-12E you can contact the distributor directly for product support, shipping queries etc.
Is the 5002-12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5002-12E have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 5002-12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5002-12E often in real-time on the comparison pages.
What if I can't find stock of 5002-12E?
You can fill out our help required form which you can use to request a quote for 5002-12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.