Status: | Unknown |
---|---|
Series: | 500075 Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.46
|
4,690
in stock
|
Buy Now | |
Heilind Electronics
from US$3.09
|
15,716
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.93
|
9,805
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
6,091
in stock
|
Buy Now | |
element14
from US$4.90
|
5,790
in stock
|
Buy Now | |
Farnell
from US$3.03
|
5,555
in stock
|
Buy Now | |
Sager
from US$2.26
|
5,091
in stock
|
Buy Now | |
RS Americas
from US$3.04
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$3.47
|
3,963
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
3,350
in stock
|
Buy Now | |
TTI Europe
from US$2.16
|
3,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.09
|
3,143
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
2,651
in stock
|
Buy Now | |
Distrelec
from US$3.84
|
1,966
in stock
|
Buy Now | |
Rutronik
from US$2.05
|
-
|
Buy Now | |
Power and Signal Group
from US$2.77
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 500075 Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Grey |
Connector Mounting Orientation | PC Board |
Connector Type | Mini USB Type B |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Contact to Contact Capacitance | 2pF |
External Depth | 9mm |
External Length / Height | 3.1mm |
External Width | 6.9mm |
Insulation Resistance | 100Mohm |
No. of Contacts | 5Contacts |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Termination Method | Solder |
Withstand Voltage | 100VAC |
Working Voltage | 30V |
USB SERIESMINI-B RECHSGASSYST TYPE2 5CKT | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MINI USB TYPE B, RCPT | element14 |
USB Connectors USB REC 5P VT TH | Sager |
Mini B vertical thru-hole OTG connector | RS |
Conn | RS Americas |
USB MINI-B RECPT THT | TTI Europe |
Conn Mini USB Type B Receptacle 5 POS 0.8mm ST Through Hole 1 Port | Avnet America |
Molex USB Connector, Socket, Mini USB-B 2.0, Straight, Positions - 5 | Distrelec |
05P USB OTG MINI-B 180° THT | Rutronik |
USB On-The-Go (OTG) Mini-B Receptacle, Vertical, Through Hole Solder Tails and Shell Tabs | Power and Signal Group |
Conn USB RCP 5 POS 1.6mm Solder ST Thru-Hole 5 Terminal 1 Port Tray | Avnet Asia |
MOLEX | Avnet Abacus |
Where can I find additional details, specifications and documents for a 500075-1517?
Additional datasheets, footprints and schematics for 500075-1517 are listed on our Part Details page. You can also find images and similar parts to 500075-1517 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500075-1517 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500075-1517 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500075-1517 fall under?
The 500075-1517 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 500075-1517 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500075-1517 you can contact the distributor directly for product support, shipping queries etc.
Is the 500075-1517 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500075-1517 have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 500075-1517.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500075-1517 often in real-time on the comparison pages.
What if I can't find stock of 500075-1517?
You can fill out our help required form which you can use to request a quote for 500075-1517 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.