Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.23
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
753
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
25
in stock
|
Buy Now | |
Distrelec
from US$24.79
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$7.41
|
10
in stock
|
Buy Now | |
element14
from US$6.37
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tip / Nozzle Width | 2.3mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | XS Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Soldering Iron Tip, Chisel, 2.3 Mm Rohs Compliant: Na |Antex 50 | Newark Electronics |
TIP, SLOPED, 2.3MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 7.5V |
---|---|
Lamp Base Type | Miniature Screw |
Bulb Size | G-3 1/2 |
MSCP | 1 |
Average Bulb Life | 1000h |
Product Range | - |
Current Rating | 220mA |
Lead Style | Edison Screw E10 |
Length | 23.88mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Scotch Strapping Tape 50, 1.88 in x 360 in (48 mm x 9.14 m) | 3M 50 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | AAAA |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Clip |
Battery Terminals | SMD |
Contact Material | Steel |
Contact Plating | Tin Plated Contacts |
For Use With | AAAA Batteries |
RoHS Compliant | Yes |
AAAA Tin-Nickel Plated Surface Mount Battery Clip | Future Electronics |
HOLDER AAAA SURFACE MOUNT CLIP | Rutronik |
Battery Contact, Tin Nickel Plated Spring Steel Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAAA SM battery clip | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 50?
Additional datasheets, footprints and schematics for 50 are listed on our Part Details page. You can also find images and similar parts to 50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50 fall under?
The 50 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 50 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50 you can contact the distributor directly for product support, shipping queries etc.
Is the 50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50 have stock available?
Authorised distributors including Future Electronics, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50 often in real-time on the comparison pages.
What if I can't find stock of 50?
You can fill out our help required form which you can use to request a quote for 50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.