Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
26
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
26
in stock
|
Buy Now | |
Future Electronics
from US$2.95
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
RS Americas
from US$3.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 30 |
---|---|
Number of Rows | 1 |
Stamped | No |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Connector Height | .14in, 3.56mm |
Connector Length | 76.33mm, 3.01in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 3.56mm |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., Strain reliefs are available and may be purchased separately. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 30 Pos Hsg Sr Mrkd .1Cl Rohs Compliant: Yes |Amp Te Connectivity 5-87499-8 | Newark Electronics |
Headers&Wire Housings 30 POS HSG SR MRKD .1CL | Rapid Electronics |
TE Connectivity - AMP Connector 30 MODIV HSG COMP SR .100CL | Distrelec |
Conn Housing RCP 30 POS 2.54mm Crimp ST | Avnet America |
Connector, AMPMODU, 30 Modiv Hsg Comp Sr .100Cl | TE Connectivity 5-87499-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 5-87499-8?
Additional datasheets, footprints and schematics for 5-87499-8 are listed on our Part Details page. You can also find images and similar parts to 5-87499-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87499-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87499-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87499-8 fall under?
The 5-87499-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-87499-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87499-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87499-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87499-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-87499-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87499-8 often in real-time on the comparison pages.
What if I can't find stock of 5-87499-8?
You can fill out our help required form which you can use to request a quote for 5-87499-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.