Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
20,900
in stock
|
Buy Now | |
element14
from US$0.32
|
20,900
in stock
|
Buy Now | |
Farnell
from US$0.27
|
20,900
in stock
|
Buy Now | |
TE Store
from US$0.45
|
19,101
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64 mm, .025 in |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 100µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Contact Shape & Form | Square |
Accepts Wire Insulation Diameter Range | .97 – 1.57mm, .038 – .062in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
For Use With | Square Post |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts., These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing. |
Packaging Quantity | 7000 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 26-22Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 5-87124-2 | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
LOCKING CLIP CONT ASY .025 SQ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 26 – 22 AWG Socket Tin 250 VAC | Connector Contact | Part Number: 5-87124-2 | Internal Number: 5-87124-2 | 26 – 22 AWG | TE Connectivity | TE Store |
Crimp snap in contact 26-22 awg tin | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-87124-2?
Additional datasheets, footprints and schematics for 5-87124-2 are listed on our Part Details page. You can also find images and similar parts to 5-87124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87124-2 fall under?
The 5-87124-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-87124-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87124-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 5-87124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87124-2 often in real-time on the comparison pages.
What if I can't find stock of 5-87124-2?
You can fill out our help required form which you can use to request a quote for 5-87124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.