Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
60
in stock
|
Buy Now | |
TE Store
from US$1.49
|
3,124
in stock
|
Buy Now | |
element14
from US$1.52
|
371
in stock
|
Buy Now | |
Farnell
from US$1.48
|
371
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
96
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 20 |
Number of Power Positions | 20 |
Number of Rows | 2 |
Row-to-Row Spacing | 3mm, .118in |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin |
Height | 8.67mm |
Insulation Diameter (Max) | 1.52mm |
Length | 34mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | 9.24mm |
Operating Voltage | 250VAC, 250VDC |
Boardlock Material | Phosphor Bronze |
Centerline (Pitch) | 3mm, .118in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Bump |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 104 |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
20P MICRO MNL ASSY,VRT,HDR,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 20 | Rectangular Power Connector | Part Number: 5-794630-0 | Internal Number: 5-794630-0 | 3 mm | TE Connectivity | TE Store |
CONNECTOR, HEADER, 20POS, 2ROWS, 3MM | element14 |
TE 5-794630-0 Micro Mate-N-Lok Male Header Through Hole Vertical Tin 2x10P Black | Rapid Electronics |
TE Connectivity 20P MICRO MNL ASSY VRT HDR LF Pin & Sock | Distrelec |
20 way 2 row vertical header Mate-N-Lok | RS |
Wtb Conn, Header, 20Pos, 2Row, 3Mm | Newark Electronics |
Conn Power HDR 20 POS 3mm Solder ST Thru-Hole 20 Terminal 1 Port | Avnet America |
Micro MATE-N-LOK Series,3mm Pitch 20 Way Straight PCB Header, Solder Term,5A | TE Connectivity 5-794630-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3mm |
Material | Nylon |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 5-794630-0?
Additional datasheets, footprints and schematics for 5-794630-0 are listed on our Part Details page. You can also find images and similar parts to 5-794630-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-794630-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-794630-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-794630-0 fall under?
The 5-794630-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-794630-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-794630-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-794630-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-794630-0 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-794630-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-794630-0 often in real-time on the comparison pages.
What if I can't find stock of 5-794630-0?
You can fill out our help required form which you can use to request a quote for 5-794630-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.