Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
No stock
|
Buy Now | |
TE Store
from US$0.87
|
10,585
in stock
|
Buy Now | |
Boersig
from US$0.81
|
7,236
in stock
|
Buy Now | |
element14
from US$0.68
|
3,360
in stock
|
Buy Now | |
Farnell
from US$0.67
|
3,360
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
1,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,421
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
691
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
359
in stock
|
Buy Now | |
Conrad
from US$1.41
|
134
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 3mm, .118in |
Number of Positions | 20 |
Contact Retention | Without |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
Housing Material | Nylon 66/6 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20POS,MICRO MNL,RCPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 20 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 20 | Rectangular Power Connector | Part Number: 2-794617-0 | Internal Number: 2-794617-0 | 3 mm | TE Connectivity | TE Store |
RECEPTACLE, DUAL ROW, 20WAY | element14 |
20POS,MICRO MNL,RCPT HSG | Heilind Electronics |
Receptacle Housing, 20Pos, 3Mm, Black | Newark Electronics |
20 Position 2 Row 3 mm Pitch Micro-MATE-N-LOK Receptacle Housing | Future Electronics |
Conn Housing RCP 20 POS 3mm ST | Avnet America |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
20 way 2 row receptacle Mate-N-Lok | RS |
Hsg, Conn, Interconnect System, Cable Socket,10 Cont, MATE-N-LOK Series, Straight | TE Connectivity 2-794617-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Insert Type | Socket |
Contact Resistance | 20mohm |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Rows | 2Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 2-794617-0?
Additional datasheets, footprints and schematics for 2-794617-0 are listed on our Part Details page. You can also find images and similar parts to 2-794617-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-794617-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-794617-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-794617-0 fall under?
The 2-794617-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-794617-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-794617-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-794617-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-794617-0 have stock available?
Authorised distributors including TE Store, Boersig, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2-794617-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-794617-0 often in real-time on the comparison pages.
What if I can't find stock of 2-794617-0?
You can fill out our help required form which you can use to request a quote for 2-794617-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.