Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.95
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
238
in stock
|
Buy Now | |
Rapid Electronics
from US$5.41
|
238
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
238
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
TE Store
from US$4.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Cavities | 20 |
Panel Gasket | No |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
幅 | 7.75mm |
Length | 50.8mm, 2in |
Wire Size | .12 – .15mm², 26AWG |
Height | 13.21mm, .52in |
Width | .305in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Mating Alignment | Without |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Contact Retention | With |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Product Type | Connector |
Sealable | No |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Shape | Rectangular |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20P Mta100 Fd Thru Assy Blue |Amp Te Connectivity 5-640622-0 | Newark Electronics |
TE Connectivity 20P MTA100 FD THRU ASSY BLUE Headers & W | Distrelec |
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Special Order: 20P MTA100 FD THRU ASSY BLUE Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 5-640622-0 | Internal Number: 5-640622-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-640622-0?
Additional datasheets, footprints and schematics for 5-640622-0 are listed on our Part Details page. You can also find images and similar parts to 5-640622-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-640622-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-640622-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-640622-0 fall under?
The 5-640622-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-640622-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-640622-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-640622-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-640622-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-640622-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-640622-0 often in real-time on the comparison pages.
What if I can't find stock of 5-640622-0?
You can fill out our help required form which you can use to request a quote for 5-640622-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.