Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Retention Feature Material | Brass |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
PCB Retention Feature Plating Material | Tin over Nickel |
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Right Angle |
Number of Positions | 40 |
Stackable | No |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Connector Height | 18.2mm, .71526in |
PCB Thickness (Recommended) | 1in |
コネクタの高さ | 18.2mm |
Insulation Resistance | 1MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock, Retention Leg |
Mating Alignment | Without |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Champ 050(I) Smt Plug Assy 40P |Amp Te Connectivity 5-6123283-5 | Newark Electronics |
Conn SCSI PL 40 POS 1.27mm Solder ST SMD 40 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5-6123283-5?
Additional datasheets, footprints and schematics for 5-6123283-5 are listed on our Part Details page. You can also find images and similar parts to 5-6123283-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6123283-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6123283-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6123283-5 fall under?
The 5-6123283-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-6123283-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6123283-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6123283-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6123283-5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5-6123283-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6123283-5 often in real-time on the comparison pages.
What if I can't find stock of 5-6123283-5?
You can fill out our help required form which you can use to request a quote for 5-6123283-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.