787317-4 Part Information

Details for 787317-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

PCB Retention Feature Plating Material Tin over Nickel
Beschichtungsmaterial der PCB-Arretierung Tin over Nickel
PCB Retention Feature Material Brass
Connector Profile Standard
Board-to-Board Configuration Vertical
Number of Rows 2
PCB Mount Orientation Vertical
Stackable No
Number of Positions 40
Contact Mating Area Plating Material Thickness 30µin, .76µm
Contact Mating Area Plating Material Finish Matte
Contact Type Socket
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 3.35A
Connector Height .45in, 11.5mm
PCB Thickness (Recommended) .76in
コネクタの高さ 11.5mm
Operating Voltage 30VAC
Insulation Resistance 2MΩ
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 1.27mm, .05in
UL Flammability Rating UL 94V-0
PCB Mount Alignment Type Post Polarization
Mating Alignment Type Polarized
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock, Retention Leg
Mating Alignment Without
PCB Mount Retention With
PCB Mount Alignment With
Circuit Application Signal
Packaging Method Tube
Packaging Quantity 50
実装方法 Tube
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.18mm, .125in
Operating Temperature Range -55 – 105°C, -67 – 221°F
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Pin-in-Paste capable to 260°C
Status: Active
Product Code: 7427
Global Product Line: 045
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 40 BMATE RCPT ASSY, PB FREE | Newark Electronics
  • Conn SCSI RCP 40 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port | Avnet America
  • Conn SCSI RCP 40 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port | Avnet Europe
  • 40 BMATE RCPT ASSY, PB FREE PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Vertical Board-to-Board 40 | Board-To-Board Header & Receptacle | Part Number: 787317-4 | Internal Number: 787317-4 | 1.27 mm | TE Connectivity | TE Store
  • CHAMP Series I 40 Position Straight Socket .050 Ribbon Connector | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 787317-4?

Additional datasheets, footprints and schematics for 787317-4 are listed in our Part Details tab. You can also find the 787317-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 787317-4 in the Pricing & Inventory tab next to part details. You can view 787317-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 787317-4 fall under?

The 787317-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 787317-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 787317-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 787317-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 787317-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and Future Electronics have stock available or on a lead time for 787317-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 787317-4 often in real-time on the comparison pages.

What if I can't find stock of 787317-4?

You can fill out our help required form which you can use to request a quote for 787317-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 787317-4

Loading...
Loading Results for 787317-4