Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1879337-9 |
Prices starting from US$0.0154
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0170
|
24,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0166
|
41,000
in stock
|
Buy Now | |
Avnet America
from US$0.0162
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0165
|
21,000
in stock
|
Buy Now | |
Conrad
from US$0.0428
|
1,010
in stock
|
Buy Now | |
Future Electronics
from US$0.0154
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0196
|
640
in stock
|
Buy Now | |
Boersig
from US$0.0179
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.55 x .8 x .45mm |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 10KΩ |
Tolerance | 1% |
Power Rating | .063W |
Voltage Rating | 50V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Element Type | Thin Film |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±50ppm/°C |
10K OHM.063W 1% 50PPM | TTI Europe |
5-1879337-9 Rohs Compliant: Yes |Neohm Te Connectivity 5-1879337-9 | Newark Electronics |
Res Thin Film 0603 10K Ohm 1% 1/16W ±50ppm/°C Molded SMD SMD Paper T/R | Avnet America |
Thin Film Resistors-SMD CPF 0603 10K 1% 50PPM 1K | Rapid Electronics |
Packaging type (components): Tape cut | Conrad |
CPF Series 0603 10 kOhm â–’1 % 0.063 W â–’50 ppm/â–‘C Surface Mount Thin Film Resistor | Future Electronics |
Resistor: thin film | Transfer Multisort Elektronik |
Res Precision Thin Film 0603 10k Ohm 1% 1/16W �50ppm/�C Molded Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1879337-9?
Additional datasheets, footprints and schematics for 5-1879337-9 are listed on our Part Details page. You can also find images and similar parts to 5-1879337-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1879337-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1879337-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1879337-9 fall under?
The 5-1879337-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 5-1879337-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1879337-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1879337-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1879337-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Rapid Electronics and Conrad have stock available or on a lead time for 5-1879337-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1879337-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1879337-9?
You can fill out our help required form which you can use to request a quote for 5-1879337-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.