Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Finish | Bright |
Mating Post Length | 2.7mm, .106in |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Connector Length | 7.5mm, .295in |
コネクタの高さ | 4.45mm |
Connector Height | 4.45mm, .175in |
Connector Width | 7mm, .2756in |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Natural |
Centerline (Pitch) | .059in, 1.5mm |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .081in, 2.05mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EMIX CONN., 1.5MM PITCH, HDR, R/A, 4P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | Amp Hpi 1.5 Mm Header | Part Number: 5-1775444-4 | Internal Number: 5-1775444-4 | TE Connectivity | TE Store |
Emix Conn., 1.5Mm Pitch, Hdr, R/A, 4P |Te Connectivity 5-1775444-4 | Newark Electronics |
EMIX CONN. | Future Electronics |
Conn Shrouded Header HDR 4 POS 1.5mm Solder RA SMD Reel | Avnet America |
EMIX CONN., 1.5MM PITCH, HDR, R/A, 4P, PCB Headers and Receptacles | TE Connectivity 5-1775444-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1775444-4?
Additional datasheets, footprints and schematics for 5-1775444-4 are listed on our Part Details page. You can also find images and similar parts to 5-1775444-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1775444-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1775444-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1775444-4 fall under?
The 5-1775444-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1775444-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1775444-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1775444-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1775444-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-1775444-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1775444-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1775444-4?
You can fill out our help required form which you can use to request a quote for 5-1775444-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.